TWEEZER TIP SET, 72ZJ.SA TWEEZER; Tweezer Tip Type / Style:Straight, Pointed; Overall Length:30mm; Tweezer Tip Material:Ceramic; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 65X6562 |
| Product Name | Tweezer Tip Set, 72Zj.sa Tweezer; Tweezer Tip Type / Style Ideal-Tek |