REPLACEMENT TIP, WAFER TWEEZER; Tweezer Tip Type / Style:Curve, Flat; Overall Length:12mm; Tweezer Tip Material:PEEK (Polyether Ether Ketone); Product Range:-; SVHC:No SVHC (15-Jan-2019); Tweezer Body Material:Stainless Steel; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 59Y6765 |
| Product Name | Replacement Tip, Wafer Tweezer; Tweezer Tip Type / Style Ideal-Tek |