TWEEZER TIP, STRAIGHT/POINTED, 40MM; Tweezer Tip Type / Style:Straight, Pointed; Overall Length:40mm; Tweezer Tip Material:Carbon Fibre; Product Range:-; SVHC:No SVHC (15-Jan-2019); Tweezer Type:Component Positioning RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 24AC7577 |
| Product Name | Tweezer Tip, Straight/pointed, 40Mm; Tweezer Tip Type / Style Ideal-Tek |