TWEEZER TIP, STRAIGHT/ROUND, 40MM; Tweezer Tip Type / Style:Straight, Round; Overall Length:40mm; Tweezer Tip Material:PVDF (Polyvinylidene Fluoride); Product Range:-; SVHC:No SVHC (15-Jan-2019); Tweezer Type:Component Pos RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 24AC7571 |
| Product Name | Tweezer Tip, Straight/round, 40Mm; Tweezer Tip Type / Style Ideal-Tek |