REPLACEABLE TIPS, FOR 2AMZ.SA, PAIR; Tweezer Tip Type / Style:-; Overall Length:-; Tweezer Tip Material:Ceramic; Product Range:-; SVHC:No SVHC (15-Jan-2019); Handle Material:Stainless Steel; Tweezer Body Material:Stainless Steel RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 95M4147 |
| Product Name | Replaceable Tips, For 2Amz.sa, Pair; Tweezer Tip Type / Style Ideal-Tek |