SPARE TIPS, FOR TWEEZERS, PEEK; Tweezer Tip Type / Style:-; Overall Length:130mm; Tweezer Tip Material:Plastic; Product Range:-; SVHC:No SVHC (15-Jan-2019); Tweezer Body Material:Stainless Steel RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 34M5181 |
| Product Name | Spare Tips, For Tweezers, Peek; Tweezer Tip Type / Style Ideal-Tek |