TWEEZER TIP, CURVE/ROUND, 40MM; Tweezer Tip Type / Style:Curve, Round; Overall Length:40mm; Tweezer Tip Material:PVDF (Polyvinylidene Fluoride); Product Range:-; SVHC:No SVHC (15-Jan-2019); Tweezer Type:Component Positioni RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 24AC7570 |
| Product Name | Tweezer Tip, Curve/round, 40Mm; Tweezer Tip Type / Style Ideal-Tek |