TWEEZER TIP, STRAIGHT/FLAT, 40MM; Tweezer Tip Type / Style:Straight, Flat; Overall Length:40mm; Tweezer Tip Material:Polyamide 66 (PA66), Carbon Fibre Reinforced; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17AH8599 |
| Product Name | Tweezer Tip, Straight/flat, 40Mm; Tweezer Tip Type / Style Ideal-Tek |