TWEEZER TIP, CURVE/POINTED, 30MM; Tweezer Tip Type / Style:Curve, Pointed; Overall Length:30mm; Tweezer Tip Material:Polyamide 66 (PA66), Carbon Fibre Reinforced; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17AH8598 |
| Product Name | Tweezer Tip, Curve/pointed, 30Mm; Tweezer Tip Type / Style Ideal-Tek |