SPARE TIPS, FOR TWEEZERS, CARBOFIB; Tweezer Type:ESD; Tweezer Tip Type / Style:Straight, Round; Overall Length:130mm; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Carbon Fibre; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 26W8088 |
| Product Name | Spare Tips, For Tweezers, Carbofib; Tweezer Type Ideal-Tek |