CERAMIC TWEEZER, CURVE/POINTED, 120MM; Tweezer Type:General Purpose; Tweezer Tip Type / Style:Curve, Pointed; Overall Length:120mm; Tweezer Body Material:Ceramic; Tweezer Tip Material:Ceramic; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 02AH5320 |
| Product Name | Ceramic Tweezer, Curve/pointed, 120Mm; Tweezer Type Ideal-Tek |