The Ideal-Tek ceramic tweezers are constructed from Zirconia, offering high strength, flexibility, and a hard surface that provides excellent abrasion and wear resistance. These tweezers are designed for handling EOS/ESD sensitive components and are suitable for use in thermal, chemical, and soldering processes. The overall length of the tweezers is 125 mm, and they feature straight, round tips. The ceramic material ensures high temperature stability and extreme corrosion resistance, making them a reliable choice for precision tasks in various engineering applications.
TWEEZER, STRAIGHT/ROUND, 125MM; Tweezer Type:General Purpose; Tweezer Tip Type / Style:Straight, Round; Overall Length:125mm; Tweezer Body Material:Ceramic; Tweezer Tip Material:Ceramic; Product Range:-; SVHC:No SVHC (15 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 25AC1614 |
| Product Name | Tweezer, Straight/round, 125Mm; Tweezer Type Ideal-Tek |