TWEEZER, STRAIGHT/ROUND, 125MM; Tweezer Type:General Purpose; Tweezer Tip Type / Style:Straight, Round; Overall Length:125mm; Tweezer Body Material:Ceramic; Tweezer Tip Material:Ceramic; Product Range:-; SVHC:No SVHC (15 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 64AH9874 |
| Product Name | Tweezer, Straight/round, 125Mm; Tweezer Type Ideal-Tek |