TWEEZER, STRAIGHT/FLAT, 55MM; Tweezer Type:General Purpose; Tweezer Tip Type / Style:Straight, Flat; Overall Length:55mm; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Ceramic; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 25AC1524 |
| Product Name | Tweezer, Straight/flat, 55Mm; Tweezer Type Ideal-Tek |