TWEEZER, CERAMIC TIP; Tweezer Type:ESD; Tweezer Tip Type / Style:Straight, Pointed; Overall Length:-; Tweezer Body Material:-; Tweezer Tip Material:Ceramic; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 67X3433 |
| Product Name | Tweezer, Ceramic Tip; Tweezer Type Ideal-Tek |