TWEEZER, CERAMIC, REPLACEABLE TIPS; Tweezer Type:-; Tweezer Tip Type / Style:-; Overall Length:45mm; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Ceramic; Product Range:-; SVHC:No SVHC (15-Jan-2019); Handle RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 74M7694 |
| Product Name | Tweezer, Ceramic, Replaceable Tips; Tweezer Type Ideal-Tek |