TWEEZER, BENT/FLAT, 115MM; Tweezer Type:Component Positioning, ESD; Tweezer Tip Type / Style:Bent, Flat; Overall Length:115mm; Tweezer Body Material:Polyamide 66 (PA66), Carbon Fibre Reinforced; Tweezer Tip Material:Polyamide 66 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 25AC1504 |
| Product Name | Tweezer, Bent/flat, 115Mm; Tweezer Type Ideal-Tek |