TWEEZER, BENT/POINTED, 110MM; Tweezer Type:General Purpose; Tweezer Tip Type / Style:Bent, Pointed; Overall Length:110mm; Tweezer Body Material:Polyamide 66 (PA66), Carbon Fibre Reinforced; Tweezer Tip Material:Polyamide 66 (PA66), RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 18AH0447 |
| Product Name | Tweezer, Bent/pointed, 110Mm; Tweezer Type Ideal-Tek |