TWEEZER, STRAIGHT/POINTED, 115MM; Tweezer Type:Precision; Tweezer Tip Type / Style:Straight, Pointed; Overall Length:115mm; Tweezer Body Material:POM (Polyoxymethylene), Glass Fibre Reinforced; Tweezer Tip Material:POM RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 18AH0446 |
| Product Name | Tweezer, Straight/pointed, 115Mm; Tweezer Type Ideal-Tek |