ESD TWEEZER, STRAIGHT/POINTED, 115MM; Tweezer Type:ESD; Tweezer Tip Type / Style:Straight, Pointed; Overall Length:115mm; Tweezer Body Material:Polyamide 66 (PA66), Carbon Fibre Reinforced; Tweezer Tip Material:Polyamide 66 (PA66), RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 25AC1494 |
| Product Name | Esd Tweezer, Straight/pointed, 115Mm; Tweezer Type Ideal-Tek |