WAFER TWEEZER, 130MM; Tweezer Type:Wafer; Tweezer Tip Type / Style:-; Overall Length:130mm; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 25AC1411 |
| Product Name | Wafer Tweezer, 130Mm; Tweezer Type Ideal-Tek |