TWEEZER, PEEK, REPLACEABLE TIPS; Tweezer Type:-; Tweezer Tip Type / Style:-; Overall Length:125mm; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:PEEK (Polyether Ether Ketone); Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 35M1780 |
| Product Name | Tweezer, Peek, Replaceable Tips; Tweezer Type Ideal-Tek |