TWEEZER, CARBOFIB, REPLACEABLE TIPS; Tweezer Type:Cross Lock, Precision; Tweezer Tip Type / Style:Straight, Pointed; Overall Length:125mm; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Carbon Fibre; Product Range:-; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 27W2497 |
| Product Name | Tweezer, Carbofib, Replaceable Tips; Tweezer Type Ideal-Tek |