TWEEZER, STRAIGHT/POINTED, SS, 130MM; Tweezer Type:ESD Safe, Replaceable Tip; Tweezer Tip Type:Straight, Pointed; Overall Length:130mm; Tip Style:Style 5; Tweezer Body Material:Stainless Steel Body; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 27W2494 |
| Product Name | Tweezer, Straight/pointed, Ss, 130Mm; Tweezer Type Ideal-Tek |