TWEEZER, BENT/POINTED, 115MM; Tweezer Type:Precision; Tweezer Tip Type / Style:Bent, Pointed; Overall Length:115mm; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 25AC0851 |
| Product Name | Tweezer, Bent/pointed, 115Mm; Tweezer Type Ideal-Tek |