TWEEZERS HIGH PRECISION; Tweezer Type:Precision; Tweezer Tip Type / Style:Curve, Pointed; Overall Length:110mm; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel; Product Range:-; SVHC:No SVHC (15-Jan-2019);RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 74M7303 |
| Product Name | Tweezers High Precision; Tweezer Type Ideal-Tek |