The Ideal-Tek Tweezer, part number 25AC1397, is designed for component positioning, featuring a straight and flat tip suitable for handling delicate components. It has an overall length of 145mm and is constructed from anti-acid and anti-magnetic stainless steel, ensuring durability and resistance to corrosion. The serrated handles provide a secure grip, making it easier to manipulate small cylindrical devices ranging from 2.5mm to 5mm in diameter. This tweezer is RoHS compliant, indicating it meets environmental safety standards.
TWEEZER, STRAIGHT/FLAT, 145MM; Tweezer Type:Component Positioning; Tweezer Tip Type / Style:Straight, Flat; Overall Length:145mm; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel; Product Range:-; SVHC:No RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 25AC1397 |
| Product Name | Tweezer, Straight/flat, 145Mm; Tweezer Type Ideal-Tek |