TWEEZERS TYPE 5, TITANIUM, 115MM; Tweezer Type:Precision; Tweezer Tip Type / Style:Straight, Pointed; Overall Length:110mm; Tweezer Body Material:Titanium; Tweezer Tip Material:Titanium; Product Range:-; SVHC:No SVHC (15 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 79R6854 |
| Product Name | Tweezers Type 5, Titanium, 115Mm; Tweezer Type Ideal-Tek |