TWEEZER, WAFER; Tweezer Type:-; Tweezer Tip Type / Style:-; Overall Length:-; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel; Product Range:-; SVHC:No SVHC (15-Jan-2019); Handle Material:Stainless St RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 74M7193 |
| Product Name | Tweezer, Wafer; Tweezer Type Ideal-Tek |