TWEEZERS TYPE 3C, TITANIUM, 110MM; Tweezer Type:-; Tweezer Tip Type / Style:-; Overall Length:110mm; Tweezer Body Material:Titanium; Tweezer Tip Material:Titanium; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 79R6839 |
| Product Name | Tweezers Type 3C, Titanium, 110Mm; Tweezer Type Ideal-Tek |