TWEEZER, PRECISION, SS, STRAIGHT, POINT; Tweezer Type:Precision; Tweezer Tip Type / Style:Straight, Pointed; Overall Length:110mm; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 35M0998 |
| Product Name | Tweezer, Precision, Ss, Straight, Point; Tweezer Type Ideal-Tek |