ESD TWEEZER, STRAIGHT/POINTED, 110MM; Tweezer Type:ESD; Tweezer Tip Type / Style:Straight, Pointed; Overall Length:110mm; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 22AC3707 |
| Product Name | Esd Tweezer, Straight/pointed, 110Mm; Tweezer Type Ideal-Tek |