TWEEZER, CARBOFIB TIP; Tweezer Type:-; Tweezer Tip Type / Style:-; Overall Length:110mm; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Plastic; Product Range:-; SVHC:No SVHC (15-Jan-2019); Length:110mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 35M0997 |
| Product Name | Tweezer, Carbofib Tip; Tweezer Type Ideal-Tek |