TWEEZER, BENT/FLAT, 120MM; Tweezer Type:Precision; Tweezer Tip Type / Style:Bent, Flat; Overall Length:120mm; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel; Product Range:-; SVHC:No SVHC (15 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 25AC0819 |
| Product Name | Tweezer, Bent/flat, 120Mm; Tweezer Type Ideal-Tek |