The Ideal-Tek straight pointed tweezers, part number 18AH0224, have an overall length of 120 mm and are constructed from stainless steel. They feature very sharp, fine tips that are straight, making them suitable for precision tasks. The tweezers are designed for use in various markets, including medical devices, life sciences, microscopy, electronics, and watchmaking. They do not have a locking system, serration on the handle or tips, or a reverse action mechanism. The product is RoHS compliant, ensuring it meets environmental standards. With a net weight of 13 grams, these tweezers are lightweight and easy to handle for detailed work.
TWEEZER, STRAIGHT/POINTED, 120MM; Tweezer Type:Precision; Tweezer Tip Type / Style:Straight, Pointed; Overall Length:120mm; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 18AH0224 |
| Product Name | Tweezer, Straight/pointed, 120Mm; Tweezer Type Ideal-Tek |