TWEEZER, WAFER, 2INCH; Tweezer Type:ESD; Tweezer Tip Type / Style:Stepped Bottom Paddle; Overall Length:2"; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 74M6355 |
| Product Name | Tweezer, Wafer, 2Inch; Tweezer Type Ideal-Tek |