TWEEZER, EOS/ESD, CERAMIC, 40MM TIP; Tweezer Type:ESD; Tweezer Tip Type / Style:Straight, Round; Overall Length:-; Tweezer Body Material:-; Tweezer Tip Material:ZTA (Zirconia Toughened Alumina); Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 53Y3497 |
| Product Name | Tweezer, Eos/esd, Ceramic, 40Mm Tip; Tweezer Type Ideal-Tek |