TWEEZER, STRAIGHT/ROUND, 125MM; Tweezer Type:Component Positioning; Tweezer Tip Type / Style:Straight, Round; Overall Length:125mm; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Polyamide 66 (PA66), Carbon Fibre RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 25AC0776 |
| Product Name | Tweezer, Straight/round, 125Mm; Tweezer Type Ideal-Tek |