TWEEZER, CURVE/ROUND, 130MM; Tweezer Type:Component Positioning, ESD; Tweezer Tip Type / Style:Curve, Round; Overall Length:130mm; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:PVDF (Polyvinylidene Fluoride), Carbon RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 25AC0773 |
| Product Name | Tweezer, Curve/round, 130Mm; Tweezer Type Ideal-Tek |