TWEEZER, CARBOFIB, REPLACEABLE TIPS; Tweezer Type:ESD, Precision; Tweezer Tip Type / Style:Curve, Round; Overall Length:130mm; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Carbon Fibre; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 27W2290 |
| Product Name | Tweezer, Carbofib, Replaceable Tips; Tweezer Type Ideal-Tek |