TWEEZER, PRECISION; Tweezer Type:Precision; Tweezer Tip Type / Style:Curve, Round; Overall Length:120mm; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 35M0462 |
| Product Name | Tweezer, Precision; Tweezer Type Ideal-Tek |