ESD TWEEZER, CURVE/ROUND, 120MM; Tweezer Type:ESD, Precision; Tweezer Tip Type / Style:Curve, Round; Overall Length:120mm; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 25AC0770 |
| Product Name | Esd Tweezer, Curve/round, 120Mm; Tweezer Type Ideal-Tek |