TWEEZERS TYPE 2A, TITANIUM, 120MM; Tweezer Type:Precision; Tweezer Tip Type / Style:Straight, Round; Overall Length:120mm; Tweezer Body Material:Titanium; Tweezer Tip Material:Titanium; Product Range:-; SVHC:No SVHC (15- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 79R6768 |
| Product Name | Tweezers Type 2A, Titanium, 120Mm; Tweezer Type Ideal-Tek |