ESD TWEEZER, STRAIGHT/ROUND, 125MM; Tweezer Type:ESD; Tweezer Tip Type / Style:Straight, Round; Overall Length:125mm; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 22AC3704 |
| Product Name | Esd Tweezer, Straight/round, 125Mm; Tweezer Type Ideal-Tek |