TWEEZER, STRAIGHT/ROUND, 120MM; Tweezer Type:Precision; Tweezer Tip Type / Style:Straight, Round; Overall Length:120mm; Tweezer Body Material:Nickel Chrome Molybdenum Alloy; Tweezer Tip Material:Nickel Chrome Molybdenum Alloy; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 25AC0768 |
| Product Name | Tweezer, Straight/round, 120Mm; Tweezer Type Ideal-Tek |