TWEEZER, STRAIGHT/FLAT, SS, 130MM; Tweezer Type:ESD Safe, Replaceable Tip; Tweezer Tip Type:Straight, Flat; Overall Length:130mm; Tip Style:Style 272; Tweezer Body Material:Stainless Steel Body; Tweezer Tip Material:Carbon Fibre Tip RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 18AH0193 |
| Product Name | Tweezer, Straight/flat, Ss, 130Mm; Tweezer Type Ideal-Tek |