TWEEZER, STRAIGHT/POINTED, 130MM; Tweezer Type:General Purpose; Tweezer Tip Type / Style:Straight, Pointed; Overall Length:130mm; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:POM (Polyoxymethylene), Glass Fibre RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 18AH0189 |
| Product Name | Tweezer, Straight/pointed, 130Mm; Tweezer Type Ideal-Tek |