TWEEZER, FIBRE TIP, FLAT, 130MM; Tweezer Type:Precision; Tweezer Tip Type / Style:Straight, Flat; Overall Length:130mm; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Carbon Fibre; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 66W2172 |
| Product Name | Tweezer, Fibre Tip, Flat, 130Mm; Tweezer Type Ideal-Tek |