TWEEZER, BENT/POINTED, 125MM; Tweezer Type:General Purpose; Tweezer Tip Type / Style:Bent, Pointed; Overall Length:125mm; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:PVDF (Polyvinylidene Fluoride), Carbon Fibre RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 18AH0186 |
| Product Name | Tweezer, Bent/pointed, 125Mm; Tweezer Type Ideal-Tek |