TWEEZER, BENT/POINTED, SS, 125MM; Tweezer Type:ESD Safe, Replaceable Tip; Tweezer Tip Type:Bent, Pointed; Overall Length:125mm; Tip Style:Style 246; Tweezer Body Material:Stainless Steel Body; Tweezer Tip Material:Carbon Fibre Tip RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 25AC0793 |
| Product Name | Tweezer, Bent/pointed, Ss, 125Mm; Tweezer Type Ideal-Tek |